Coilcraft CPS High-Reliability Chip Inductor ML336RAM152JRZ

Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet
Description
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAM152JRZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAM152JRZ
High-Reliability Chip Inductor ML336RAM152JRZ
This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C. ■ Higher inductance values than ceramic 0805 inductors ■ Heavy guage wire for low DCR ■ Ferrite construction for high current handling

This robust version of Coilcraft’s standard 0805AF series features high temperature materials that allow operation in ambient temperatures up to 155°C.

■ Higher inductance values than ceramic 0805 inductors
■ Heavy guage wire for low DCR
■ Ferrite construction for high current handling

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAM152JRZ
Product Name High-Reliability Chip Inductor
Core Material Ferrite
Application RF Choke
Inductance Range 1.5 microH
Inductance Tolerance 5 (+/- %)
DCR 0.7400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N0 0402DC-6N0XJRW , 0402DC-6N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2125974P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 1500 microH
Rated DC Current 130 milliamps
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
 - IRS Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Core Material Ferrite
Devices in Package 1
Application General Purpose; Power Choke
View Details