Coilcraft CPS High-Reliability Chip Inductor ML336RAD20N_LZ

Description
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAD20N_LZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAD20N_LZ
High-Reliability Chip Inductor ML336RAD20N_LZ
The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML336RAD inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAD20N_LZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0200 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
 - IMCG Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Devices in Package 1
View Details