Trigon Components, Inc. IRH8D28 Series

Description
SERIES IRH8D28 DESCRIPTION IRH8D28 IRH8D43 INDUCTANCE RANGE 2 to 100uH IDC 0.80 to 6.40A DCR 0.014 to 0.43ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. •RoHS compliant.
Description
SERIES IRH8D28 DESCRIPTION IRH8D28 IRH8D43 INDUCTANCE RANGE 2 to 100uH IDC 0.80 to 6.40A DCR 0.014 to 0.43ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. •RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
SERIES IRH8D28 DESCRIPTION IRH8D28 IRH8D43 INDUCTANCE RANGE 2 to 100uH IDC 0.80 to 6.40A DCR 0.014 to 0.43ohm PACKAGE SMD FEATURE •Magnetically shielded construction. •Compact and thin. •Large current and low D.C. resistance. •RoHS compliant.
SERIESIRH8D28
DESCRIPTIONIRH8D28 IRH8D43
INDUCTANCE RANGE2 to 100uH
IDC0.80 to 6.40A
DCR0.014 to 0.43ohm
PACKAGESMD
FEATURE•Magnetically shielded construction.
•Compact and thin.
•Large current and low D.C. resistance.
•RoHS compliant.
Supplier's Site

Technical Specifications

  Trigon Components, Inc.
Product Category Chip Inductors
Product Number IRH8D28 Series
Devices in Package 1
Application General Purpose; Power Choke
Standards and Certifications RoHS
Inductance Range 2 to 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Inductance Range 0.0068 microH
DCR 0.2000 ohms
Rated DC Current 600 milliamps
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N0 0402DC-5N0XJRW , 0402DC-5N0XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
 - ICL Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details