Coilcraft CPS High-Reliability Chip Inductor ML336RAA060JLZ

Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Reliability Chip Inductor - ML336RAA060JLZ - Coilcraft CPS
Cary, IL, USA
High-Reliability Chip Inductor
ML336RAA060JLZ
High-Reliability Chip Inductor ML336RAA060JLZ
The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

The ML336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ML336RAA060JLZ
Product Name High-Reliability Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
DCR 0.1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
Rated DC Current 1900 milliamps
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0012 microH
View Details
 - IMCH Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Technology Multilayer
Core Material Ceramic
Devices in Package 1
View Details