■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Lowest profile, ultra-miniature, shielded power inductor
■ Soft saturation makes them ideal for VRM/VRD applications.
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
| Coilcraft CPS | Coilcraft CPS | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ML322PZA153MLZ | ML322PZA153MLZ |
| Product Name | High Reliability Power Inductor | High-Reliability Power Inductor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Devices in Package | 1 | |
| Core Material | Composite | Composite |
| Application | Power Choke | Power Choke |