Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070704-LPS4414-563M
Termination: SMD/SMT
Length: 4.4 mm
Shielding: Shielded
Inductance: 56 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 16 MHz
Height: 1.4 mm
Width: 4.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.15 Ω
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 400 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1070704-LPS4414-563MLC |
| Product Name | Fixed Inductors - LPS4414-563MLC |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 56 microH |