Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992593-LPS4414-123ML
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4.4 mm
Shielding: Shielded
Inductance: 12 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 38 MHz
Height: 1.4 mm
Width: 4.4 mm
Categories: Fixed Inductors
DC Resistance (DCR): 380 mΩ
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 880 mA
Saturation Current: 940 mA
REACH SVHC: Unknown
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 992593-LPS4414-123MLB |
| Product Name | Fixed Inductors - LPS4414-123MLB |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Range | 12 microH |