Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969507-LPS4012-103MR
Inductance: 10 µH
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969507-LPS4012-103MRC |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS4012-103MRC |