Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973615-LPS3015-224MR
Packaging: Cut Tape
Inductance: 220 µH
Categories: OEM Parts(J-L)
DC Resistance (DCR): 9.5 Ω
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
RMS Current (Irms): 110 mA
Saturation Current: 160 mA
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973615-LPS3015-224MRB |
| Product Name | OEM Parts - OEM Parts (J - L) - LPS3015-224MRB |