Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988836-LPR4012-202LM
Packaging: Cut Tape
Termination: SMD/SMT
Length: 3.94 mm
Core Material: Ferrite
Height: 1.1 mm
Resistance: 11.62 Ω
Width: 3.94 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 11.62 Ω
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 1.74 A
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.45 A
REACH SVHC: Unknown
Inductance - Parallel: 2 µH
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988836-LPR4012-202LMRC |
| Product Name | OEM Parts - OEM Parts (J - L) - LPR4012-202LMRC |