Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189722-LPD5030-103M
Packaging: Cut Tape
Termination: SMD/SMT
Length: 4.8 mm
Tolerance: 20 %
Core Material: Ferrite
Height: 900 µm
Resistance: 105 mΩ
Width: 4.8 mm
Categories: Custom Parts
DC Resistance (DCR): 210 mΩ
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 1.05 A
REACH SVHC: Unknown
Max Operating Temperature: 85 °C
Inductance - Parallel: 10 µH
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189722-LPD5030-103MRC |
| Product Name | Custom Parts - Custom Parts (J - M) - LPD5030-103MRC |