Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975115-DO3314-472MLB
Packaging: Cut Tape
Inductance: 4.7 µH
Categories: Fixed Inductors
DC Resistance (DCR): 320 mΩ
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
RMS Current (Irms): 1.1 A
Saturation Current: 1.2 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 975115-DO3314-472MLB |
| Product Name | Fixed Inductors - DO3314-472MLB |
| Configuration | Fixed |