Coilcraft, Inc. Fixed Inductors - DO1813H-331MLB DO1813H-331MLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221252-DO1813H-331M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 330 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Alternative Parts (Cross-Reference): DO1813H331MLB; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7 A Saturation Current: 10 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221252-DO1813H-331M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 330 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Alternative Parts (Cross-Reference): DO1813H331MLB; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7 A Saturation Current: 10 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO1813H-331MLB - 1221252-DO1813H-331MLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1813H-331MLB
1221252-DO1813H-331MLB
Fixed Inductors - DO1813H-331MLB 1221252-DO1813H-331MLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221252-DO1813H-331M LB Packaging: Cut Tape Termination: SMD/SMT Length: 8.89 mm Inductance: 330 nH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 600 MHz Height: 5 mm Width: 6.1 mm Categories: Fixed Inductors DC Resistance (DCR): 4 mΩ Alternative Parts (Cross-Reference): DO1813H331MLB; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 7 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 7 A Saturation Current: 10 A REACH SVHC: No SVHC Inductance Tolerance: 20 % Max Operating Temperature: 85 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221252-DO1813H-331MLB
Packaging: Cut Tape
Termination: SMD/SMT
Length: 8.89 mm
Inductance: 330 nH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 600 MHz
Height: 5 mm
Width: 6.1 mm
Categories: Fixed Inductors
DC Resistance (DCR): 4 mΩ
Alternative Parts (Cross-Reference): DO1813H331MLB;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 7 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 7 A
Saturation Current: 10 A
REACH SVHC: No SVHC
Inductance Tolerance: 20 %
Max Operating Temperature: 85 °C

Buy Now
Automotive 0.33uH 100KHz 7A Inductor and Choke - 71-DO1813H-331MLB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uH 100KHz 7A Inductor and Choke
71-DO1813H-331MLB
Automotive 0.33uH 100KHz 7A Inductor and Choke 71-DO1813H-331MLB
Inductor Power Unshielded Wirewound 0.33uH 20% 100KHz Ferrite 7A 0.004Ohm DCR Automotive T/R Product overview: DO1813H-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-331MLB can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 0.33uH 20% 100KHz Ferrite 7A 0.004Ohm DCR Automotive T/R Product overview: DO1813H-331MLB from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uH, 100KHz, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.33uH, 100KHz, 7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1813H-331MLB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1221252-DO1813H-331MLB 71-DO1813H-331MLB
Product Name Fixed Inductors - DO1813H-331MLB Automotive 0.33uH 100KHz 7A Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 0.3300 microH 0.3300 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor and Choke - 71-0302CS-34NXJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers