Coilcraft, Inc. Automotive 8.2uH 100KHz 1.55A Inductor and Choke DO1608C-822MLC

Description
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1.55A 0.16Ohm DCR Automotive T/R Product overview: DO1608C-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-822MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1.55A 0.16Ohm DCR Automotive T/R Product overview: DO1608C-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-822MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8.2uH 100KHz 1.55A Inductor and Choke - 71-DO1608C-822MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8.2uH 100KHz 1.55A Inductor and Choke
71-DO1608C-822MLC
Automotive 8.2uH 100KHz 1.55A Inductor and Choke 71-DO1608C-822MLC
Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1.55A 0.16Ohm DCR Automotive T/R Product overview: DO1608C-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-822MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 8.2uH 20% 100KHz Ferrite 1.55A 0.16Ohm DCR Automotive T/R Product overview: DO1608C-822MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2uH, 100KHz, 1.55A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 8.2uH, 100KHz, 1.55A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-822MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1608C-822MLC - 976383-DO1608C-822MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1608C-822MLC
976383-DO1608C-822MLC
Fixed Inductors - DO1608C-822MLC 976383-DO1608C-822MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976383-DO1608C-822ML C Termination: SMD/SMT Length: 6.6 mm Inductance: 8.2 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 40 MHz Height: 2.92 mm Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 160 mΩ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 1.55 A RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976383-DO1608C-822MLC
Termination: SMD/SMT
Length: 6.6 mm
Inductance: 8.2 µH
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 40 MHz
Height: 2.92 mm
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 160 mΩ
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 1.55 A
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO1608C-822MLC 976383-DO1608C-822MLC
Product Name Automotive 8.2uH 100KHz 1.55A Inductor and Choke Fixed Inductors - DO1608C-822MLC
Core Material Ferrite Ferrite
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details