Coilcraft, Inc. Automotive 68uH 100KHz 0.6A Inductor and Choke DO1608C-683MLC

Description
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 0.6A 0.86Ohm DCR Automotive T/R Product overview: DO1608C-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 0.6A 0.86Ohm DCR Automotive T/R Product overview: DO1608C-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-683MLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 68uH 100KHz 0.6A Inductor and Choke - 71-DO1608C-683MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 68uH 100KHz 0.6A Inductor and Choke
71-DO1608C-683MLC
Automotive 68uH 100KHz 0.6A Inductor and Choke 71-DO1608C-683MLC
Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 0.6A 0.86Ohm DCR Automotive T/R Product overview: DO1608C-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-683MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 68uH 20% 100KHz Ferrite 0.6A 0.86Ohm DCR Automotive T/R Product overview: DO1608C-683MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 68uH, 100KHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 68uH, 100KHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-683MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - DO1608C-683MLC - 1055847-DO1608C-683MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1608C-683MLC
1055847-DO1608C-683MLC
Fixed Inductors - DO1608C-683MLC 1055847-DO1608C-683MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055847-DO1608C-683M LC Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 68 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 11 MHz Height: 2.92 mm Resistance: 860 mΩ Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 860 mΩ Alternative Parts (Cross-Reference): SDR6603-680M; SRN4026-680M; PM3308-680M-RC; LBC3225T680MR; 74404052680; ASPI-4020S-680M-TDO1 608C683MLC; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 600 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055847-DO1608C-683MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.6 mm
Inductance: 68 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 11 MHz
Height: 2.92 mm
Resistance: 860 mΩ
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 860 mΩ
Alternative Parts (Cross-Reference): SDR6603-680M; SRN4026-680M; PM3308-680M-RC; LBC3225T680MR; 74404052680; ASPI-4020S-680M-TDO1608C683MLC;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 600 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-DO1608C-683MLC 1055847-DO1608C-683MLC
Product Name Automotive 68uH 100KHz 0.6A Inductor and Choke Fixed Inductors - DO1608C-683MLC
Core Material Ferrite Ferrite
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details