Coilcraft, Inc. Fixed Inductors - DO1608C-474MLC DO1608C-474MLC

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973426-DO1608C-474ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 470 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4 MHz Height: 2.92 mm Resistance: 5.06 Ω Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 5.06 Ω Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973426-DO1608C-474ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 470 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4 MHz Height: 2.92 mm Resistance: 5.06 Ω Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 5.06 Ω Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DO1608C-474MLC - 973426-DO1608C-474MLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DO1608C-474MLC
973426-DO1608C-474MLC
Fixed Inductors - DO1608C-474MLC 973426-DO1608C-474MLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973426-DO1608C-474ML C Packaging: Tape & Reel Termination: SMD/SMT Length: 6.6 mm Inductance: 470 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite Self Resonant Frequency: 4 MHz Height: 2.92 mm Resistance: 5.06 Ω Width: 4.45 mm Categories: Fixed Inductors DC Resistance (DCR): 5.06 Ω Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 260 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Inductance Tolerance: 20 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973426-DO1608C-474MLC
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.6 mm
Inductance: 470 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Core Material: Ferrite
Self Resonant Frequency: 4 MHz
Height: 2.92 mm
Resistance: 5.06 Ω
Width: 4.45 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.06 Ω
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 260 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Inductance Tolerance: 20 %

Buy Now
Automotive 470uH 100KHz 0.26A Inductor and Choke - 71-DO1608C-474MLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 100KHz 0.26A Inductor and Choke
71-DO1608C-474MLC
Automotive 470uH 100KHz 0.26A Inductor and Choke 71-DO1608C-474MLC
Inductor Power Unshielded Wirewound 470uH 20% 100KHz Ferrite 0.26A 5.06Ohm DCR Automotive T/R Product overview: DO1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-474MLC can be used for catalog matching and distributor lookup.

Inductor Power Unshielded Wirewound 470uH 20% 100KHz Ferrite 0.26A 5.06Ohm DCR Automotive T/R Product overview: DO1608C-474MLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 100KHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 100KHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DO1608C-474MLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 973426-DO1608C-474MLC 71-DO1608C-474MLC
Product Name Fixed Inductors - DO1608C-474MLC Automotive 470uH 100KHz 0.26A Inductor and Choke
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details