Coilcraft, Inc. Fixed Inductors - DH3316P-105MLD DH3316P-105MLD

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055487-DH3316P-105M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DH3316P-105MLDDH3316 P105MLD; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055487-DH3316P-105M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DH3316P-105MLDDH3316 P105MLD; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DH3316P-105MLD - 1055487-DH3316P-105MLD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - DH3316P-105MLD
1055487-DH3316P-105MLD
Fixed Inductors - DH3316P-105MLD 1055487-DH3316P-105MLD
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055487-DH3316P-105M LD Categories: Fixed Inductors Alternative Parts (Cross-Reference): DH3316P-105MLDDH3316 P105MLD; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055487-DH3316P-105MLD
Categories: Fixed Inductors
Alternative Parts (Cross-Reference): DH3316P-105MLDDH3316P105MLD;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1055487-DH3316P-105MLD
Product Name Fixed Inductors - DH3316P-105MLD
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details