Coilcraft, Inc. Current Transformer Sensors CST4835-050EB

Description
Current Transformer Sensors CST4835 1:50 7A 132uH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST4835 1:50 7A 132uH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST4835-050EB
Current Transformer Sensors CST4835-050EB
Current Transformer Sensors CST4835 1:50 7A 132uH AEC-Q200

Current Transformer Sensors CST4835 1:50 7A 132uH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST4835-050EB
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-301/050-103 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
2 suppliers
Current Transformers - 7754931 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -40 C (-40 F)
View Details
MODEL 608, SPLIT CORE CT 800:5 RATIO - 1411-608-801 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - EA3311-000 - TE Connectivity
Specs
Transformer Category Current
Burden 5 VA
Secondary Current 5 amps
View Details