TE Connectivity Current Transformers & Shunts EA3311-000

Description
Dimensions Aperture Diameter : 16 MM  [.63 INCH ] Aperture Height : 5 MM  [.196 INCH ] Aperture Width : 15 MM  [.59 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .4 Ratio : 100/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 16 MM  [.63 INCH ] Aperture Height : 5 MM  [.196 INCH ] Aperture Width : 15 MM  [.59 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .4 Ratio : 100/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3311-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3311-000
Current Transformers & Shunts EA3311-000
Dimensions Aperture Diameter : 16 MM  [.63 INCH ] Aperture Height : 5 MM  [.196 INCH ] Aperture Width : 15 MM  [.59 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .4 Ratio : 100/5 Electrical Characteristics Class 1 Burden Rating (VAMP) : 5 Class 3 Burden Rating (VAMP) : 7.5 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 16 MM  [.63 INCH ]
  • Aperture Height : 5 MM  [.196 INCH ]
  • Aperture Width : 15 MM  [.59 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 80 MM  [3.15 INCH ]
  • Case Width : 50 MM  [1.969 INCH ]
  • Product Weight (KG) : .4
  • Ratio : 100/5

Electrical Characteristics


  • Class 1 Burden Rating (VAMP) : 5
  • Class 3 Burden Rating (VAMP) : 7.5
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3311-000
Product Name Current Transformers & Shunts
Burden 5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CA9538-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CK0354-000 - TE Connectivity
Specs
Secondary Current 1 amps
View Details
Current Transformers & Shunts - CG5526-000 - TE Connectivity
Specs
Secondary Current 250 amps
View Details