Coilcraft, Inc. Current Transformer Sensors CST1-125LC

Description
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200
Datasheet
Description
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Current Transformer Sensors
CST1-125LC
Current Transformer Sensors CST1-125LC
Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200

Current Transformer Sensors CST1 1:125 20A 3KuH AEC-Q200

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Instrument Transformers
Product Number CST1-125LC
Product Name Current Transformer Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3304-000 - TE Connectivity
Specs
Transformer Category Current
Burden 1.25 VA
Secondary Current 5 amps
View Details
SCT6411-0500 | Split-core CT, 500 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 500 amps
View Details
Current Transformers - 1242469 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Split core
Operating Temperature -20 C (-4 F)
View Details
Split-core current transformer - 855-5105/300-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
2 suppliers