TE Connectivity Current Transformers & Shunts EA3304-000

Description
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 20 MM , 15 MM  [.394 INCH , .591 INCH , .787 INCH ] Aperture Width : 30 MM , 25 MM , 20 MM  [1.181 INCH , .984 INCH , .787 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 125/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 20 MM , 15 MM  [.394 INCH , .591 INCH , .787 INCH ] Aperture Width : 30 MM , 25 MM , 20 MM  [1.181 INCH , .984 INCH , .787 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 125/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3304-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3304-000
Current Transformers & Shunts EA3304-000
Dimensions Aperture Diameter : 25 MM  [.984 INCH ] Aperture Height : 10 MM , 20 MM , 15 MM  [.394 INCH , .591 INCH , .787 INCH ] Aperture Width : 30 MM , 25 MM , 20 MM  [1.181 INCH , .984 INCH , .787 INCH ] Case Depth : 30 MM  [1.181 INCH ] Case Height : 80 MM  [3.15 INCH ] Case Width : 50 MM  [1.969 INCH ] Product Weight (KG) : .22 Ratio : 125/5 Electrical Characteristics Class 3 Burden Rating (VAMP) : 1.25 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 25 MM  [.984 INCH ]
  • Aperture Height : 10 MM , 20 MM , 15 MM  [.394 INCH , .591 INCH , .787 INCH ]
  • Aperture Width : 30 MM , 25 MM , 20 MM  [1.181 INCH , .984 INCH , .787 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Case Height : 80 MM  [3.15 INCH ]
  • Case Width : 50 MM  [1.969 INCH ]
  • Product Weight (KG) : .22
  • Ratio : 125/5

Electrical Characteristics


  • Class 3 Burden Rating (VAMP) : 1.25
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3304-000
Product Name Current Transformers & Shunts
Burden 1.25 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CR2641-000 - TE Connectivity
Specs
Secondary Current 225 amps
View Details
Current Transformers & Shunts - EA3307-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3303-000 - TE Connectivity
Specs
Secondary Current 20 amps
View Details
Current Transformers & Shunts - CG5546-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details