Coilcraft CPS Common Mode Choke for Critical Applications CP336FRA672MAZ

Description
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP336FRA672MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP336FRA672MAZ
Common Mode Choke for Critical Applications CP336FRA672MAZ
• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.

• Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS.

• Most provide >25 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP336FRA672MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Inductance Range 0.3220 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-221 0402AF-221XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
4 suppliers
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details