Coilcraft CPS Common Mode Choke for Critical Applications CP312FRA251MAZ

Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet
Description
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Choke for Critical Applications - CP312FRA251MAZ - Coilcraft CPS
Cary, IL, USA
Common Mode Choke for Critical Applications
CP312FRA251MAZ
Common Mode Choke for Critical Applications CP312FRA251MAZ
• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications. • Supports data rates up to 4.8 Gbit/s. • Miniature EIA 0603 footprint; only 1.17 mm tall • Most values provide >15 dB common mode attenuation and >100 ohms impedance.

• Designed for high-speed USB 3.0, HDMI, SATA, IEEE1394 and LVDS applications.
• Supports data rates up to 4.8 Gbit/s.
• Miniature EIA 0603 footprint; only 1.17 mm tall
• Most values provide >15 dB common mode attenuation and >100 ohms impedance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number CP312FRA251MAZ
Product Name Common Mode Choke for Critical Applications
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Application Common Mode Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers