Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051436-CCDLF 8500LD
Termination: SMD/SMT
Current Rating: 500 mA
Inductance: 5 µH
Mounting: SMD (SMT)
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): 1008LS-502XJLB; 78F4R7J-RC; LQH32CN4R7M33L; BRC2016T4R7M; NLCV32T-4R7M-EF; BRC2012T4R7MDCCDLF-8
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051436-CCDLF 8500LD |
| Product Name | OEM Parts - OEM Parts (C - E) - CCDLF 8500LD |