B0860-CL B0860-CLD -- B0860-CL PLANAR TRANSFORMER FOR MAXIM MAX5069A
Coilcraft, Inc.B0860-CL Planar Transformer for Maxim MAX5069AB0860-CL B0860-CLD
Description
Developed for Maxim MAX5069A PWM Controller
For push-pull, half-bridge and full-bridge topologies
Ideal for use in high-current power supply applications
Designed using Coilcraft Planar Prototyping Kit C356.
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Developed for Maxim MAX5069A PWM Controller
For push-pull, half-bridge and full-bridge topologies
Ideal for use in high-current power supply applications
Designed using Coilcraft Planar Prototyping Kit C356.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The B0860-CL and B0860-CLD are planar transformers designed for use with the Maxim MAX5069A PWM controller, supporting push-pull, half-bridge, and full-bridge topologies in high-current isolated or nonisolated power supply applications. They feature split primary and secondary windings, a separate auxiliary winding, and 1500 Vdc isolation between primary and secondary. The transformer offers 180 W output power, a 36-72 V input range, and a 12 V output voltage with a peak current of 15 A. Primary inductance is 187.0 µH minimum, with primary-to-secondary turns ratio of 10:4 and primary-to-auxiliary of 10:3. DCR is 38.0 mOhms maximum for the primary winding. The device has a low-profile package weighing 11.8 g, with dimensions of 23.37 mm max length, 20.57 mm max width, and 9.14 mm max height, and uses matte tin over nickel over brass terminations. Operating temperature ranges from -40°C to +85°C.
Datasheet Summary Powered by GS/AI
The B0860-CL and B0860-CLD are planar transformers designed for use with the Maxim MAX5069A PWM controller, supporting push-pull, half-bridge, and full-bridge topologies in high-current isolated or nonisolated power supply applications. They feature split primary and secondary windings, a separate auxiliary winding, and 1500 Vdc isolation between primary and secondary. The transformer offers 180 W output power, a 36-72 V input range, and a 12 V output voltage with a peak current of 15 A. Primary inductance is 187.0 µH minimum, with primary-to-secondary turns ratio of 10:4 and primary-to-auxiliary of 10:3. DCR is 38.0 mOhms maximum for the primary winding. The device has a low-profile package weighing 11.8 g, with dimensions of 23.37 mm max length, 20.57 mm max width, and 9.14 mm max height, and uses matte tin over nickel over brass terminations. Operating temperature ranges from -40°C to +85°C.
Developed for Maxim MAX5069A PWM Controller
For push-pull, half-bridge and full-bridge topologies
Ideal for use in high-current power supply applications
Designed using Coilcraft Planar Prototyping Kit C356.
Developed for Maxim MAX5069A PWM Controller
For push-pull, half-bridge and full-bridge topologies
Ideal for use in high-current power supply applications
Designed using Coilcraft Planar Prototyping Kit C356.