Coilcraft CPS 200°C Power Inductor AT563PKA154MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Power Inductor - AT563PKA154MLZ - Coilcraft CPS
Cary, IL, USA
200°C Power Inductor
AT563PKA154MLZ
200°C Power Inductor AT563PKA154MLZ
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Soldered self-leaded construction for excellent solderability. ■ Very low DCR values and excellent current handling Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.

■ High temperature materials allow operation in ambient temperatures up to 200°C.
■ Soldered self-leaded construction for excellent solderability.
■ Very low DCR values and excellent current handling

Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils.

The power inductors have a temperature range of –55°C to +200°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT563PKA154MLZ
Product Name 200°C Power Inductor
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details