Coilcraft CPS 200°C Power Inductor AT524PYA103MLZ

Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Power Inductor - AT524PYA103MLZ - Coilcraft CPS
Cary, IL, USA
200°C Power Inductor
AT524PYA103MLZ
200°C Power Inductor AT524PYA103MLZ
■ High temperature materials allow operation in ambient temperatures up to 200°C. ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Exceptionally low DCR – 3.1 mOhm ■ Soft saturation makes them ideal for VRM/VRD applications. Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils. The power inductors have a temperature range of –55°C to +200°C.

■ High temperature materials allow operation in ambient temperatures up to 200°C.
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Exceptionally low DCR – 3.1 mOhm
■ Soft saturation makes them ideal for VRM/VRD applications.

Coilcraft CPS offers coils suitable for use in extremely high temperature applications. Comprising high grade materials specifically designed for extreme temperatures, these parts can perform in environments unsuitable for many other coils.

The power inductors have a temperature range of –55°C to +200°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT524PYA103MLZ
Product Name 200°C Power Inductor
Operating Temperature -55 to 200 C (-67 to 392 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details