Coilcraft CPS 200°C Air Core Inductor AT426RAT13N_SZ

Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet
Description
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200°C Air Core Inductor - AT426RAT13N_SZ - Coilcraft CPS
Cary, IL, USA
200°C Air Core Inductor
AT426RAT13N_SZ
200°C Air Core Inductor AT426RAT13N_SZ
■ Only 2 mm tall ■ High Q over a wide range of frequencies ■ Low DCR and excellent current handling capability ■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C. ■ Passes NASA low outgassing specifications ■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

■ Only 2 mm tall
■ High Q over a wide range of frequencies
■ Low DCR and excellent current handling capability
■ Special materials allow operation in ambient temperatures as low as –60°C and up to 200°C.
■ Passes NASA low outgassing specifications
■ Tin-lead (Sn-Pb) terminations ensure the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AT426RAT13N_SZ
Product Name 200°C Air Core Inductor
Operating Temperature -60 to 200 C (-76 to 392 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N0 0402CS-2N0XJRW , 0402CS-2N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details