Triad Magnetics Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics F14X

Description
CHASSIS MOUNT TRANSFORMER, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet
Description
CHASSIS MOUNT TRANSFORMER, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics - 03F959 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics
03F959
Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics 03F959
CHASSIS MOUNT TRANSFORMER, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 7.56VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:6.3V; Power Rating:7.56VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 03F959
Product Name Chassis Mount Transformer, 7.56Va; Chassis Mount Transformer Type Triad Magnetics
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-114X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers
1:4 CORE & WIRE Transformer, 0.1 - 300 MHz, 50Ω - TT4-1A+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details