Coilcraft CPS Outgassing Compliant Power Inductor AE483PYA681MSZ

Description
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet
Description
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Power Inductor - AE483PYA681MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE483PYA681MSZ
Outgassing Compliant Power Inductor AE483PYA681MSZ
■ Exceptionally low DCR; soft saturation ■ Passes vibration testing to 80 G and shock testing to 1000 G ■ Passes NASA low outgassing specifications ■ High temperature materials allow operation in ambient temperatures up to 155°C. ■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

■ Exceptionally low DCR; soft saturation
■ Passes vibration testing to 80 G and shock testing to 1000 G
■ Passes NASA low outgassing specifications
■ High temperature materials allow operation in ambient temperatures up to 155°C.
■ Tin-lead (Sn-Pb) terminations for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE483PYA681MSZ
Product Name Outgassing Compliant Power Inductor
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Composite
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers