Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 142D

Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet
Description
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 142D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
142D
Transformers - Audio Transformers - Signal Level 142D
Features Applications: Driver, Input, Interstage, Isolation 100mW power level at 200Hz. - 15kHz Pin type (0.0375" x .02"), P.C. board mount. Economical, open type construction. Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.). Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies. Insertion loss less than 1/2 db. Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing. Insulation test 1500V rms. Net weight: 0.5 oz. Notes: 1)The current figure is for maximum unbalanced current. 2) D.C. resistance shown is for the total primary or secondary windings.

Features

  • Applications: Driver, Input, Interstage, Isolation
  • 100mW power level at 200Hz. - 15kHz
  • Pin type (0.0375" x .02"), P.C. board mount.
  • Economical, open type construction.
  • Frequency response 200 Hz. - 15 Khz. (+/- 1 db, ref. @ 1 Khz.).
  • Total distortion less than 0.5% for outputs at 200 Hz., decreasing at higher frequencies.
  • Insertion loss less than 1/2 db.
  • Bifilar wound for balanced capacitive and resistance characteristics, on pin bobbins for standard 0.187" grid pin spacing.
  • Insulation test 1500V rms.
  • Net weight: 0.5 oz.

Notes:
1)The current figure is for maximum unbalanced current.
2) D.C. resistance shown is for the total primary or secondary windings.

Supplier's Site
Audio Transformers - 164-142D-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
164-142D-ND
Audio Transformers 164-142D-ND
AUDIO XFMR 600CT / 600CT TH

AUDIO XFMR 600CT / 600CT TH

Buy Now Datasheet
Transformers - 142D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
142D
Transformers 142D
AUDIO TX PC MOUNT

AUDIO TX PC MOUNT

Buy Now
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
142D
Audio Transformers / Signal Transformers 142D
Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 600CT PRIMARY/600CT

Audio Transformers / Signal Transformers AUDIO PCB/OPEN FRAME 600CT PRIMARY/600CT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 142D 164-142D-ND 142D 142D
Product Name Transformers - Audio Transformers - Signal Level Audio Transformers Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer Audio
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 145E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Power Transformers - 185C10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - 1539M24 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - 1140-LN-C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
3 suppliers