■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes NASA low outgassing specifications
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | AE425PJB225MSZ |
| Product Name | Outgassing Compliant Power Inductor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Devices in Package | 1 |
| Core Material | Ferrite |
| Application | Power Choke |