Coilcraft CPS Outgassing Compliant Power Inductor AE425PJB184MSZ

Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet
Description
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Power Inductor - AE425PJB184MSZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Power Inductor
AE425PJB184MSZ
Outgassing Compliant Power Inductor AE425PJB184MSZ
■ High temperature materials allow operation in ambient temperatures up to 155°C ■ Passes NASA low outgassing specifications ■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G. ■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

■ High temperature materials allow operation in ambient temperatures up to 155°C
■ Passes NASA low outgassing specifications
■ Special construction allows it to pass vibration testing to 80 G and shock testing to 1000 G.
■ Tin-lead (Sn-Pb) termination for the best possible board adhesion

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Inductors, Coils, and Chokes
Product Number AE425PJB184MSZ
Product Name Outgassing Compliant Power Inductor
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Devices in Package 1
Core Material Ferrite
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details