Coilcraft CPS Outgassing Compliant Chip Inductor AE413RAD12N_SZ

Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE413RAD12N_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE413RAD12N_SZ
Outgassing Compliant Chip Inductor AE413RAD12N_SZ
This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

This robust version of Coilcraft’s standard 1008HQ series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE413RAD12N_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Devices in Package 1
Application RF Choke
Inductance Range 0.0120 microH
Inductance Tolerance 2 to 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N4 0201DS-7N4XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 47 microH
Rated DC Current 2800 milliamps
View Details
 - IRHL Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Devices in Package 1
Application General Purpose; Power Choke
Inductance Range 1 to 150 microH
View Details