Coilcraft CPS Outgassing Compliant Chip Inductor AE336RAA150_SZ

Description
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet
Description
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outgassing Compliant Chip Inductor - AE336RAA150_SZ - Coilcraft CPS
Cary, IL, USA
Outgassing Compliant Chip Inductor
AE336RAA150_SZ
Outgassing Compliant Chip Inductor AE336RAA150_SZ
The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size. This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

The AE336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.

This robust version of Coilcraft’s standard 0805CS series features high temperature materials that pass NASA low outgassing specifications and allow operation in ambient temperatures up to 155°C. The leach-resistant base metalization with tin-lead (Sn-Pb) terminations ensures the best possible board adhesion.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number AE336RAA150_SZ
Product Name Outgassing Compliant Chip Inductor
Core Material Ceramic
Application RF Choke
Inductance Range 0.0150 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
Rated DC Current 250 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Ceramic Core Wirewound Chip Inductors - CI Series - RCD Components, Inc.
Specs
Technology Wirewound
Core Material Ceramic; Ferrite (optional feature)
Application High Frequency
View Details