The Coilcraft 0603PS series consists of shielded, high self-resonant frequency (SRF) power inductors with ceramic/ferrite cores, designed for high current handling in compact 0603 size. The 0603PS-182KRC variant has an inductance of 1.8 µH ±10% at 100 kHz, a maximum DCR of 0.54 Ω, a typical SRF of 155 MHz, an Isat of 0.39 A, and an Irms of 0.70 A. It operates with a maximum part temperature of +105°C and an ambient temperature range of -40°C to +65°C at rated current. The component is RoHS compliant, halogen-free optional, has MSL 1 moisture sensitivity, and is packaged in 7" reel format with EIA-481 embossed plastic tape. Termination is RoHS matte Sn over Ni over Ag-Pt-glass frit.
Coilcraft 0603PS Series shielded power inductors offer a unique construction that achieves exceptionally high self resonant frequencies (SRFs). Full magnetic shielding assures the lowest possible EMI.
Need parts for space, military or other critical applications?
See Coilcraft CP312PHA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0603PS-182 0603PS-182KRC |
| Product Name | 0603PS Series High SRF, High Current Inductors |
| Operating Temperature | -40 to 65 C (-40 to 149 F) |
| Core Material | Ceramic; Ferrite; Ceramic/Ferrite |
| Application | Power Choke |
| Inductance Range | 1.8 microH |
| DCR | 0.5400 ohms |