Coilcraft, Inc. Fixed Inductors - 0603HP-68NXJLU 0603HP-68NXJLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020388-0603HP-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 600 mA Length: 1.75 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 2 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): AISC-0603HP-68NJ-T; CW201212-68NJ; CW160808-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; 0805CS-680XJLB0603HP 68NXJLU; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 49 Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020388-0603HP-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 600 mA Length: 1.75 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 2 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): AISC-0603HP-68NJ-T; CW201212-68NJ; CW160808-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; 0805CS-680XJLB0603HP 68NXJLU; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 49 Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603HP-68NXJLU - 1020388-0603HP-68NXJLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603HP-68NXJLU
1020388-0603HP-68NXJLU
Fixed Inductors - 0603HP-68NXJLU 1020388-0603HP-68NXJLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020388-0603HP-68NXJ LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 600 mA Length: 1.75 mm Inductance: 68 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 200 MHz Core Material: Ceramic Self Resonant Frequency: 2 GHz Height: 940 µm Width: 1.09 mm Categories: Fixed Inductors DC Resistance (DCR): 330 mΩ Case / Package: 1608 Case / Package: 0603 Alternative Parts (Cross-Reference): AISC-0603HP-68NJ-T; CW201212-68NJ; CW160808-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; 0805CS-680XJLB0603HP 68NXJLU; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 600 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0603 REACH SVHC: No SVHC Q Factor: 49 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020388-0603HP-68NXJLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 600 mA
Length: 1.75 mm
Inductance: 68 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 200 MHz
Core Material: Ceramic
Self Resonant Frequency: 2 GHz
Height: 940 µm
Width: 1.09 mm
Categories: Fixed Inductors
DC Resistance (DCR): 330 mΩ
Case / Package: 1608
Case / Package: 0603
Alternative Parts (Cross-Reference): AISC-0603HP-68NJ-T; CW201212-68NJ; CW160808-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; 0805CS-680XJLB0603HP68NXJLU;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 600 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0603
REACH SVHC: No SVHC
Q Factor: 49
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1020388-0603HP-68NXJLU
Product Name Fixed Inductors - 0603HP-68NXJLU
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers