Coilcraft, Inc. Fixed Inductors - 0603CT-2N5XJLW 0603CT-2N5XJLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033811-0603CT-2N5XJ LW Termination: SMD/SMT Length: 1.63 mm Inductance: 2.5 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-2N7XJLW; 0402HP-2N4XJLU; 0402CS-2N4XJLU; 1210R-027J0603CT2N5X JLW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.3 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 77
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033811-0603CT-2N5XJ LW Termination: SMD/SMT Length: 1.63 mm Inductance: 2.5 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-2N7XJLW; 0402HP-2N4XJLU; 0402CS-2N4XJLU; 1210R-027J0603CT2N5X JLW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.3 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 77
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0603CT-2N5XJLW - 1033811-0603CT-2N5XJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0603CT-2N5XJLW
1033811-0603CT-2N5XJLW
Fixed Inductors - 0603CT-2N5XJLW 1033811-0603CT-2N5XJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033811-0603CT-2N5XJ LW Termination: SMD/SMT Length: 1.63 mm Inductance: 2.5 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 610 µm Width: 840 µm Categories: Fixed Inductors DC Resistance (DCR): 60 mΩ Case / Package: 0603 Alternative Parts (Cross-Reference): 0402HP-2N7XJLW; 0402HP-2N4XJLU; 0402CS-2N4XJLU; 1210R-027J0603CT2N5X JLW; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 1.3 A RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 77

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033811-0603CT-2N5XJLW
Termination: SMD/SMT
Length: 1.63 mm
Inductance: 2.5 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 11 GHz
Height: 610 µm
Width: 840 µm
Categories: Fixed Inductors
DC Resistance (DCR): 60 mΩ
Case / Package: 0603
Alternative Parts (Cross-Reference): 0402HP-2N7XJLW; 0402HP-2N4XJLU; 0402CS-2N4XJLU; 1210R-027J0603CT2N5XJLW;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 1.3 A
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 77

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1033811-0603CT-2N5XJLW
Product Name Fixed Inductors - 0603CT-2N5XJLW
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0025 microH
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - 2176782-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers