Coilcraft, Inc. Fixed Inductors - 0402HP-6N2XGLU 0402HP-6N2XGLU

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184666-0402HP-6N2XG LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 1.09 mm Inductance: 6.2 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.8 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP6N2XGLU; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 % Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184666-0402HP-6N2XG LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 1.09 mm Inductance: 6.2 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.8 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP6N2XGLU; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 % Max Operating Temperature: 125 °C Case Code (Metric): 1005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0402HP-6N2XGLU - 1184666-0402HP-6N2XGLU - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0402HP-6N2XGLU
1184666-0402HP-6N2XGLU
Fixed Inductors - 0402HP-6N2XGLU 1184666-0402HP-6N2XGLU
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184666-0402HP-6N2XG LU Packaging: Cut Tape Termination: SMD/SMT Current Rating: 1.6 A Length: 1.09 mm Inductance: 6.2 nH Tolerance: 2 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 5.8 GHz Height: 610 µm Width: 710 µm Categories: Fixed Inductors DC Resistance (DCR): 50 mΩ Case / Package: 0402 Alternative Parts (Cross-Reference): 0402HP6N2XGLU; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Max DC Current: 1.6 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Case Code (Imperial): 0402 REACH SVHC: No SVHC Q Factor: 100 Inductance Tolerance: 2 % Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184666-0402HP-6N2XGLU
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 1.6 A
Length: 1.09 mm
Inductance: 6.2 nH
Tolerance: 2 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 5.8 GHz
Height: 610 µm
Width: 710 µm
Categories: Fixed Inductors
DC Resistance (DCR): 50 mΩ
Case / Package: 0402
Alternative Parts (Cross-Reference): 0402HP6N2XGLU;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Max DC Current: 1.6 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Case Code (Imperial): 0402
REACH SVHC: No SVHC
Q Factor: 100
Inductance Tolerance: 2 %
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
SMD 250MHz 1.6A Inductor and Choke - 71-0402HP-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MHz 1.6A Inductor and Choke
71-0402HP-6N2XGLU
SMD 250MHz 1.6A Inductor and Choke 71-0402HP-6N2XGLU
SMD Inductor 6.2nH 2% 250MHz 1.6A 0402 Ceramic Product overview: 0402HP-6N2XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-6N2XGLU can be used for catalog matching and distributor lookup.

SMD Inductor 6.2nH 2% 250MHz 1.6A 0402 Ceramic Product overview: 0402HP-6N2XGLU from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz, 1.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MHz, 1.6A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0402HP-6N2XGLU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1184666-0402HP-6N2XGLU 71-0402HP-6N2XGLU
Product Name Fixed Inductors - 0402HP-6N2XGLU SMD 250MHz 1.6A Inductor and Choke
Technology Standard
Configuration Fixed
Inductance Range 0.0062 microH 0.0062 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567693P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details