Coilcraft, Inc. Electronic Surplus - 0402HP-5N1XGLW 0402HP-5N1XGLW

Description
Manufacturer: Coilcraft Win Source Part Number: 728590-0402HP-5N1XGL W Manufacturer Homepage: www.coilcraft.com Reference case: O402 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Coilcraft Win Source Part Number: 728590-0402HP-5N1XGL W Manufacturer Homepage: www.coilcraft.com Reference case: O402 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - 0402HP-5N1XGLW
728590-0402HP-5N1XGLW
Electronic Surplus - 0402HP-5N1XGLW 728590-0402HP-5N1XGLW
Manufacturer: Coilcraft Win Source Part Number: 728590-0402HP-5N1XGL W Manufacturer Homepage: www.coilcraft.com Reference case: O402 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Coilcraft
Win Source Part Number: 728590-0402HP-5N1XGLW
Manufacturer Homepage: www.coilcraft.com
Reference case: O402
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 728590-0402HP-5N1XGLW
Product Name Electronic Surplus - 0402HP-5N1XGLW
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details