Coilcraft, Inc. Fixed Inductors - 0201DS-4N8XJLW 0201DS-4N8XJLW

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962538-0201DS-4N8XJL W Termination: SMD/SMT Length: 580 µm Inductance: 4.8 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 450 µm Width: 460 µm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962538-0201DS-4N8XJL W Termination: SMD/SMT Length: 580 µm Inductance: 4.8 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 450 µm Width: 460 µm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 0201DS-4N8XJLW
962538-0201DS-4N8XJLW
Fixed Inductors - 0201DS-4N8XJLW 962538-0201DS-4N8XJLW
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 962538-0201DS-4N8XJL W Termination: SMD/SMT Length: 580 µm Inductance: 4.8 nH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 250 MHz Core Material: Ceramic Self Resonant Frequency: 11 GHz Height: 450 µm Width: 460 µm Categories: Fixed Inductors DC Resistance (DCR): 96 mΩ Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 570 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 50

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962538-0201DS-4N8XJLW
Termination: SMD/SMT
Length: 580 µm
Inductance: 4.8 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 250 MHz
Core Material: Ceramic
Self Resonant Frequency: 11 GHz
Height: 450 µm
Width: 460 µm
Categories: Fixed Inductors
DC Resistance (DCR): 96 mΩ
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 570 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 50

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 962538-0201DS-4N8XJLW
Product Name Fixed Inductors - 0201DS-4N8XJLW
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
Inductance Range 0.0048 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2473JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details