Coilank Technology 200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS AACT322523R201

Description
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS
Description
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS

Suppliers

Company
Product
Description
Supplier Links
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS - 16097-AACT322523R201 - Utmel Electronic Limited
Hong Kong, China
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS
16097-AACT322523R201
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS 16097-AACT322523R201
200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS

200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Filters and Microwave Filters
Product Number 16097-AACT322523R201
Product Name 200uH@100kHz 15kΩ@10MHz -40℃~+125℃ 4.8Ω 80V 2 70mA SMD Common Mode Filters ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262501660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 136 to 200 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
LTCC Band Pass Filter, 11 -15 GHz, 50Ω - BFCV-1332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 13 dB
View Details