TXRX SFP+ MULTI 10GB/S 850NM Product overview: FTLX8574D3BCL from Coherent is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GB. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10GB, Interface Transceiver IC, Fiber Optic Transceiver Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 118-FTLX8574D3BCL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 118-FTLX8574D3BCL |
| Product Name | 10GB Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3.3V |
| Data Rate | 1.05E7 kbps |