Coherent, Inc. Laser Diodes, Modules DM80-01-1-9310-3-LC

Description
LASER DIODE 1553NM 5.011MW
Description
LASER DIODE 1553NM 5.011MW

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - DM80-01-1-9310-3-LC - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
DM80-01-1-9310-3-LC
Laser Diodes, Modules DM80-01-1-9310-3-LC
LASER DIODE 1553NM 5.011MW

LASER DIODE 1553NM 5.011MW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number DM80-01-1-9310-3-LC
Product Name Laser Diodes, Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes, Modules - 448-LASERDISPLPL90AHPSA1-ND - DigiKey
Specs
Wavelength Range 905 nm (9050 Å)
View Details
2 suppliers
Uniform Laser Line Generator : ULL-Series Uniform Laser Line Generator - ULL Series Uniform Line - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 to 670 nm (6350 to 6700 Å)
Laser Power 0.4000 to 3.5 milliwatts
View Details
CW quantum cascade lasers - L12004-2190H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4570 nm (45700 Å)
Laser Power 20 milliwatts
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details