Coherent, Inc. Laser Diodes, Modules DM200-01-4-9470-0-LC

Description
LASER DIODE 1540NM 1.995MW
Description
LASER DIODE 1540NM 1.995MW

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - DM200-01-4-9470-0-LC - ODG (Origin Data Global)
Shenzhen, China
Laser Diodes, Modules
DM200-01-4-9470-0-LC
Laser Diodes, Modules DM200-01-4-9470-0-LC
LASER DIODE 1540NM 1.995MW

LASER DIODE 1540NM 1.995MW

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number DM200-01-4-9470-0-LC
Product Name Laser Diodes, Modules
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12006-1631H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details