The CODESYS Control Performance L license is an application-based runtime license designed for high-performance automation applications, enabling task group pinning to isolated cores for reduced jitter, eight complex fieldbus instances (EtherCAT, PROFINET, EtherNet/IP), and support for up to 16384 I/O channels. It is compatible with all CODESYS Control SL products and requires CODESYS Development System Version 3.5.19.10 or higher and Runtime System Control SL V4.9.0.0 or higher. The license is activated via a software-based container on the target device or a CODESYS Key (USB dongle, Version 3 only), and includes a five-year update entitlement. It is not supported in containers or virtual machines, and symbolic data source objects are unsupported on Linux-based systems. Dynamic C code is supported only on Linux-based systems.
The application-based license CODESYS Control Performance L is specially designed for applications with highest performance requirements. The function of pinning task groups to isolated cores enables a significant reduction in task jitter. The license also includes eight Ethernet-based fieldbus instances, 16384 I/O channels and supports an application size of up to 18 MB. It can be used on all Control SL products without restrictions.
Upgrade of an already purchased application-based license (Base License) to the application-based license Performance L. The costs of the already purchased license (Base License) are fully credited.
| Codesys Group | |
|---|---|
| Product Category | Machine Control Software |
| Product Number | 2302000054 |
| Product Name | CODESYS Control Performance L |