CODESYS Control Win SL is an IEC 61131-3 SoftPLC for PC-based industrial controllers running on Windows with soft real-time properties. It supports multiple fieldbuses including CANopen, EtherCAT, EtherNet/IP, Modbus TCP/Serial, PROFIBUS, PROFINET, and Sercos III, and includes an OPC UA Server for data exchange. The runtime system runs on Windows 10, 11, or IoT Enterprise 64-bit with multicore CPUs and requires CODESYS Development System V3.5 SP19 Patch 1 or higher. Licensing is based on a single device or application-based model, with activation via a software container or USB dongle. The software operates in demo mode for two hours without a license. It is not certified for use in virtual machines or containers. Delivery includes a .zip file with Setup.exe and a single-core license key. Optional add-ons include BACnet SL, KNX SL, Redundancy SL, SoftMotion SL, and WebVisu.
CODESYS Control Win SL is an IEC 61131-3 SoftPLC for PC-based industrial controllers (PLCs) under Windows with soft real-time properties.
| Codesys Group | |
|---|---|
| Product Category | Machine Control Software |
| Product Number | 2302000003-SW |
| Product Name | CODESYS Control Win SL |