Cobham Antennas Systems 960 - 1,215 MHz Antenna, OMNI, Ultra Wideband and Extended Performance XVO7-960-1215/1120 Link16

Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Description
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.
Datasheet
Datasheet Summary
Powered by GS/AI

The XVO7-960-1215/1120 is an omni-directional antenna designed for Link16 applications, operating within the frequency range of 960 to 1,215 MHz. It features a nominal gain of 7 dBi and a low azimuth ripple, making it suitable for various communication needs. The antenna has a beamwidth of approximately 360° in the azimuth plane and 16.5° in the elevation plane, with a typical cross-polarization of 25 dB. Mechanical specifications include a mass of 2.5 kg (5.5 lbs) and a rugged design that can withstand temperatures ranging from -40°C to +50°C. It is rated for a power handling capacity of 200W at 50% duty cycle and has a maximum VSWR of 2:1, with a typical value of 1.5:1. The antenna is DC grounded and has an impedance of 50 ohms. Wind loading is rated at 13.2 kg (29.04 lbs) at 100 mph, and it can handle ice loads of up to 25 mm at the same wind speed. This antenna is suitable for applications requiring high performance in challenging environments, making it a viable option for engineers considering antennas for military or communication systems.

Datasheet Summary
Powered by GS/AI

The XVO7-960-1215/1120 is an omni-directional antenna designed for Link16 applications, operating within the frequency range of 960 to 1,215 MHz. It features a nominal gain of 7 dBi and a low azimuth ripple, making it suitable for various communication needs. The antenna has a beamwidth of approximately 360° in the azimuth plane and 16.5° in the elevation plane, with a typical cross-polarization of 25 dB. Mechanical specifications include a mass of 2.5 kg (5.5 lbs) and a rugged design that can withstand temperatures ranging from -40°C to +50°C. It is rated for a power handling capacity of 200W at 50% duty cycle and has a maximum VSWR of 2:1, with a typical value of 1.5:1. The antenna is DC grounded and has an impedance of 50 ohms. Wind loading is rated at 13.2 kg (29.04 lbs) at 100 mph, and it can handle ice loads of up to 25 mm at the same wind speed. This antenna is suitable for applications requiring high performance in challenging environments, making it a viable option for engineers considering antennas for military or communication systems.

Suppliers

Company
Product
Description
Supplier Links
960 - 1,215 MHz Antenna, OMNI, Ultra Wideband and Extended Performance - XVO7-960-1215/1120 Link16 - Cobham Antennas Systems
Newmarket, United Kingdom
960 - 1,215 MHz Antenna, OMNI, Ultra Wideband and Extended Performance
XVO7-960-1215/1120 Link16
960 - 1,215 MHz Antenna, OMNI, Ultra Wideband and Extended Performance XVO7-960-1215/1120 Link16
Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application. Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16. There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
Applications within this frequency include multi-band and wideband antennas for Cellular/Mobile GSM communications, including Electronic Warfare IED Countermeasures, Security, COFDM, UAV Ground and Airborne, Telemetry and Link16.
There is a very large selection of antennas within the 1GHz to 2GHz frequency band so if you need advice in selecting the correct antenna please contact us. We are here to help you.

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number XVO7-960-1215/1120 Link16
Product Name 960 - 1,215 MHz Antenna, OMNI, Ultra Wideband and Extended Performance
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details