Cobham Antennas Systems 3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA17-60-3.5DS/9319

Description
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA17-60-3.5DS/9319 - Cobham Antennas Systems
Newmarket, United Kingdom
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA17-60-3.5DS/9319
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA17-60-3.5DS/9319
3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA17-60-3.5DS/9319
Product Name 3,300 - 3,720 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Dual ±45°
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details