Cobham Antennas Systems 3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-90-3.5H/9316

Description
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet
Description
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna - Vector SA15-90-3.5H/9316 - Cobham Antennas Systems
Newmarket, United Kingdom
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Vector SA15-90-3.5H/9316
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna Vector SA15-90-3.5H/9316
3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna

Supplier's Site Datasheet

Technical Specifications

  Cobham Antennas Systems
Product Category Antennas
Product Number Vector SA15-90-3.5H/9316
Product Name 3,400 - 3,800 MHz Vector Antenna for WiMAX and LTE, Sector Antenna
Polarization Other; Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-1 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details